SiTime Corporation Oscillators SIT1534AI-H4-DCC-00.032E

Description
32Hz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead
Request a Quote Datasheet
Description
32Hz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-1537-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1537-6-ND
Oscillators 1473-1537-6-ND
32Hz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

32Hz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-1537-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1537-1-ND
Oscillators 1473-1537-1-ND
32Hz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

32Hz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-1537-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1537-2-ND
Oscillators 1473-1537-2-ND
32Hz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

32Hz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 32Hz, 2X1.2Mm, Lvcmos; Frequency Nom Sitime - 52AC6536 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 32Hz, 2X1.2Mm, Lvcmos; Frequency Nom Sitime
52AC6536
Mems Oscillator, 32Hz, 2X1.2Mm, Lvcmos; Frequency Nom Sitime 52AC6536
MEMS OSCILLATOR, 32HZ, 2X1.2MM, LVCMOS; Frequency Nom:0.032kHz; Oscillator Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:100ppm; Supply Voltage Nom:-; Product Range:SiT1534 Series; Oscillator Output Compatibility:LVCMOS ; OperatingRoHS Compliant: Yes

MEMS OSCILLATOR, 32HZ, 2X1.2MM, LVCMOS; Frequency Nom:0.032kHz; Oscillator Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:100ppm; Supply Voltage Nom:-; Product Range:SiT1534 Series; Oscillator Output Compatibility:LVCMOS; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1473-1537-6-ND 52AC6536
Product Name Oscillators Mems Oscillator, 32Hz, 2X1.2Mm, Lvcmos; Frequency Nom Sitime
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA4M00000AAG - Richardson RFPD
Specs
Frequency 4 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - SE555FKB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 20-CLCC
Features / Standards RoHS
View Details
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S733025-2.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 2 MHz
Frequency Stability 25 ppm
View Details