The SiT9122 is a high-performance differential oscillator supporting frequencies from 220 MHz to 625 MHz with LVPECL or LVDS outputs. It is available in industry-standard packages of 3.2x2.5 mm, 5.0x3.2 mm, and 7.0x5.0 mm. The device offers frequency stability as tight as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges. Supply voltage supports 2.25 V to 3.63 V, and it includes enable and standby modes with low current consumption. The part meets MIL-STD-883F, JESD22, and MSL1 solderability standards.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AC-2B2-33S270.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 270 MHz |
| Frequency Stability | 25 ppm |