SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0230.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and draws 3.3 µA at 100 kHz. The device features an ultra-compact 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm and requires no external bypass capacitors. It delivers LVCMOS-compatible output with 45% to 55% duty cycle and rise-fall times up to 70 ns under a 15 pF load. The oscillator supports commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, is Pb-free, RoHS and REACH compliant, and offers a PFAS-free option. Jitter is specified at 4 to 8.5 ns RMS at 100 kHz. ESD protection meets JESD22-A114 (2000 V HBM) and JESD78 latch-up compliance. Mechanical shock and vibration resistance comply with MIL-883, Methods 2002 and 2007.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and draws 3.3 µA at 100 kHz. The device features an ultra-compact 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm and requires no external bypass capacitors. It delivers LVCMOS-compatible output with 45% to 55% duty cycle and rise-fall times up to 70 ns under a 15 pF load. The oscillator supports commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, is Pb-free, RoHS and REACH compliant, and offers a PFAS-free option. Jitter is specified at 4 to 8.5 ns RMS at 100 kHz. ESD protection meets JESD22-A114 (2000 V HBM) and JESD78 latch-up compliance. Mechanical shock and vibration resistance comply with MIL-883, Methods 2002 and 2007.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0230.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0230.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0230.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0230.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1030-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 1473-SIT1569AC-J3-18E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details