The SiT9121 is a high-performance differential oscillator covering 1 MHz to 220 MHz with LVPECL or LVDS outputs, offering ±10 ppm frequency stability over industrial and extended commercial temperature ranges. It is available in industry-standard packages of 3.2×2.5, 5.0×3.2, and 7.0×5.0 mm. The device operates with a supply voltage of 2.25-3.63 V, achieves 0.6 ps RMS phase jitter over 12 kHz to 20 MHz, and meets MIL-STD-883F, JESD22, and MSL1 at 260°C for reliability. Start-up and resume times are 6 to 10 ms.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2D2-25E50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |