SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0002.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.8 V to 3.3 V, draws 3.3 µA at 100 kHz, and features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height. The device requires no external bypass capacitors, provides LVCMOS-compatible output, and supports commercial and industrial temperature ranges. It is Pb-free, RoHS, and REACH compliant, with a PFAS-free option available.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.8 V to 3.3 V, draws 3.3 µA at 100 kHz, and features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height. The device requires no external bypass capacitors, provides LVCMOS-compatible output, and supports commercial and industrial temperature ranges. It is Pb-free, RoHS, and REACH compliant, with a PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0002.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-25E-0002.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0002.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-25E-0002.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0160.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details