The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with supply voltages of 2.25-3.63 V, offers frequency stability as tight as ±10 ppm, and achieves 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports industrial temperature range (-40°C to +85°C) and extended commercial temperature range (-20°C to +70°C). The oscillator meets MIL-STD-883F, JESD22, and MSL1 at 260°C environmental compliance standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2BF-33S161.132800 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 161 MHz |
| Frequency Stability | 10 ppm |