SiTime Corporation Differential Oscillators SiT9120AI-2B2-33E150.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote Datasheet
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AI-2B2-33E150.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AI-2B2-33E150.000000
Differential Oscillators SiT9120AI-2B2-33E150.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AI-2B2-33E150.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 150 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - CS00140-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details