The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling, with frequencies from 25 MHz to 212.5 MHz, frequency stability as low as ±10 ppm, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates at supply voltages of 2.25 V to 3.63 V and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C, respectively, and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1DF-XXE150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 150 MHz |
| Frequency Stability | 10 ppm |