SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0213.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a micro-power, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V and consumes 3.3 µA at 100 kHz. The device comes in a 1.5 mm × 0.8 mm chip-scale package (CSP) with 0.6 mm maximum height and requires no external bypass capacitors. It features an LVCMOS-compatible output, a start-up time of up to 300 ms depending on frequency, and operates across commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. ESD protection meets JESD22-A114 (2000 V HBM), JESD22-C101 (750 V CDM), and JESD22-A115 (200 V MM).

Datasheet Summary
Powered by GS/AI

The SiT1569 is a micro-power, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V and consumes 3.3 µA at 100 kHz. The device comes in a 1.5 mm × 0.8 mm chip-scale package (CSP) with 0.6 mm maximum height and requires no external bypass capacitors. It features an LVCMOS-compatible output, a start-up time of up to 300 ms depending on frequency, and operates across commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. ESD protection meets JESD22-A114 (2000 V HBM), JESD22-C101 (750 V CDM), and JESD22-A115 (200 V MM).

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0213.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0213.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0213.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0213.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1566AI-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-1537-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.216000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.16E-4 MHz
Frequency Stability 50 ppm
View Details