SiTime Corporation 32 kHz TCXOs SiT1566AI-JE-25E-32.768

Description
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
Request a Quote Datasheet
Description
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1566AI-JE-25E-32.768 - SiTime Corporation
Santa Clara, CA, United States
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO

1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1566AI-JE-25E-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1562AI-JE-DCC-32.768E-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 1473-1240-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
4 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details