The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It offers frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, and achieves 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device operates with supply voltages of 2.25 V to 3.63 V and supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1C2-33E156.250000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 156 MHz |
| Frequency Stability | 25 ppm |