SiTime Corporation 32 kHz Oscillators SiT1533A-H4-0004

Description
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement
Request a Quote Datasheet
Description
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1533A-H4-0004
32 kHz Oscillators SiT1533A-H4-0004
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement

20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1533A-H4-0004
Product Name 32 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0440.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4400 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.064 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 6.40E-5 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SIT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details