SiTime Corporation Differential Oscillators SiT9120AC-2D3-25E50.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. It is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. Frequency stability is rated at ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm depending on the variant. RMS phase jitter is 0.6 ps over a 12 kHz to 20 MHz bandwidth. Operating supply voltage ranges from 2.25 V to 3.63 V. The device meets MIL-STD-883F, JESD22-A104, and MSL1 solderability standards.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. It is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. Frequency stability is rated at ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm depending on the variant. RMS phase jitter is 0.6 ps over a 12 kHz to 20 MHz bandwidth. Operating supply voltage ranges from 2.25 V to 3.63 V. The device meets MIL-STD-883F, JESD22-A104, and MSL1 solderability standards.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-2D3-25E50.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-2D3-25E50.000000
Differential Oscillators SiT9120AC-2D3-25E50.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-2D3-25E50.000000
Product Name Differential Oscillators
Package / Form Factor 7.0x5.0
Frequency 50 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566AI-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1532AC-J5-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details