The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, 0.6 ps RMS phase jitter (12 kHz to 20 MHz bandwidth), and frequency stability options of ±10, ±20, ±25, or ±50 ppm. It operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. Supply voltage ranges from 2.25 V to 3.63 V, and it meets MIL-STD-883F, JESD22, and MSL1 at 260 °C for mechanical and environmental reliability.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2B1-33E98.304000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 98.3 MHz |
| Frequency Stability | 20 ppm |