SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0036.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote Datasheet
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0036.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0036.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0036.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0036.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D74-0.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0196.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1960 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1532AI-J4-D14-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 100 ppm
View Details