Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1CF-33E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 10 ppm |