The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering frequency stability as low as ±10 ppm and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. The device accepts supply voltages of 2.25 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 environmental compliance standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1C2-33E166.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 166 MHz |
| Frequency Stability | 25 ppm |