SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0430.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small MEMS oscillator offering a factory-programmable frequency range from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.8 V to 3.3 V, consumes 3.3 µA at 100 kHz, and features an LVCMOS output with no external bypass capacitors required. The device is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm, and is available in commercial and industrial temperature ranges. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small MEMS oscillator offering a factory-programmable frequency range from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.8 V to 3.3 V, consumes 3.3 µA at 100 kHz, and features an LVCMOS output with no external bypass capacitors required. The device is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm, and is available in commercial and industrial temperature ranges. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0430.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0430.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0430.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0430.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D26-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details