SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequency stability from ±10 ppm to ±50 ppm, operating over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm and supports frequencies from 25 MHz to 212.5 MHz. RMS phase jitter is specified at 0.6 ps to 0.85 ps over 12 kHz to 20 MHz bandwidth. The device complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is MSL1 rated for soldering. Supply voltage ranges from 2.25 V to 3.63 V, and the part meets reliability standards including electrostatic discharge protection up to 2000 V HBM.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1B3-33S148.351648 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 148 MHz |
| Frequency Stability | 50 ppm |