SiTime Corporation Spread Spectrum Ruggedized Oscillators SIT9045AA-13Q33SLA100.000000

Description
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
Request a Quote
Description
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9045 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive and high-reliability applications. It is available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². The device operates over an extended temperature range of -55°C to 125°C with frequency stability as tight as ±25 ppm, and features programmable spread spectrum modulation with center spread up to ±2% or down spread to -4%, in step sizes of ±0.125% or -0.25%. It supports triangular, Hershey-kiss, or random spread profiles and offers eight adjustable rise/fall times from 0.25 to 40 ns for EMI control. Power consumption is 6.6 mA typical at 1.8 V, with pin1 functionality selectable for output enable, standby, or spread disable. The oscillator is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant, and is a pin-to-pin replacement for quartz-based XOs.

Datasheet Summary
Powered by GS/AI

The SiT9045 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive and high-reliability applications. It is available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². The device operates over an extended temperature range of -55°C to 125°C with frequency stability as tight as ±25 ppm, and features programmable spread spectrum modulation with center spread up to ±2% or down spread to -4%, in step sizes of ±0.125% or -0.25%. It supports triangular, Hershey-kiss, or random spread profiles and offers eight adjustable rise/fall times from 0.25 to 40 ns for EMI control. Power consumption is 6.6 mA typical at 1.8 V, with pin1 functionality selectable for output enable, standby, or spread disable. The oscillator is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant, and is a pin-to-pin replacement for quartz-based XOs.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Ruggedized Oscillators - SIT9045AA-13Q33SLA100.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Ruggedized Oscillators
SIT9045AA-13Q33SLA100.000000
Spread Spectrum Ruggedized Oscillators SIT9045AA-13Q33SLA100.000000
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)

1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9045AA-13Q33SLA100.000000
Product Name Spread Spectrum Ruggedized Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552A-J1-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0034.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0340 MHz
Frequency Stability 50 ppm
View Details