The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator designed for EMI reduction in automotive applications. It supports spread spectrum modulation with center spread from ±0.125% to ±2% in ±0.125% steps or down spread from -0.25% to -4% in -0.25% steps, and offers triangular, Hershey-kiss, or random modulation profiles. Rise and fall times are programmable across eight options from 0.25 to 40 ns. It operates over extended temperature ranges up to -55°C to +125°C, with frequency stability as low as ±25 ppm and a typical supply current of 6.6 mA at 1.8 V. The device is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm², and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9025AA-11H18DD25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |