SiTime Corporation Oscillators SIT1568AI-JE-DCC-32.768E

Description
32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA
Request a Quote Datasheet
Description
32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-30162-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30162-1-ND
Oscillators 1473-30162-1-ND
32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-30162-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30162-2-ND
Oscillators 1473-30162-2-ND
32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-30162-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30162-6-ND
Oscillators 1473-30162-6-ND
32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-30162-1-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA156M250CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - TLC556IDG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5-32.768Khz - S533025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details