The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with SOT23-5 available on request. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 4.0 mA typical at 1.8 V, and supports programmable rise/fall times from 0.25 to 40 ns. Spread spectrum options include center spread up to ±2% or down spread to -4% in 0.125% or 0.25% steps, with triangular or Hershey-kiss modulation profiles. It includes pin1 control for standby, output enable, or spread disable, with a 5 ms startup time and 5 ms resume time. The device is RoHS and REACH compliant, with output levels matching LVCMOS standards and a maximum supply voltage of 3.63 V. It is qualified to MIL-STD-883F and JESD22 standards with MSL1 moisture sensitivity.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-22H33EB24.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |