SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AC-J5-DCC-0.512

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package, pin-compatible with 2.0 x 1.2 mm XTAL SMD packages. Operates from 1.5 V to 3.63 V over -55°C to +85°C with typic al current consumption below 1 µA. Features internal filtering eliminating external bypass capacitors, programmable NanoDrive™ output swing, and factory-programmable frequencies in powers of two between 1 Hz and 32.768 kHz. Frequency tolerance is <20 ppm at 25°C, and stability is <150 ppm over the full temperature range. Pb-free, RoHS and REACH compliant with PFAS-free option available.

Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package, pin-compatible with 2.0 x 1.2 mm XTAL SMD packages. Operates from 1.5 V to 3.63 V over -55°C to +85°C with typic al current consumption below 1 µA. Features internal filtering eliminating external bypass capacitors, programmable NanoDrive™ output swing, and factory-programmable frequencies in powers of two between 1 Hz and 32.768 kHz. Frequency tolerance is <20 ppm at 25°C, and stability is <150 ppm over the full temperature range. Pb-free, RoHS and REACH compliant with PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-0.512 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AC-J5-DCC-0.512
1 Hz to 462.5 kHz Oscillators SiT1534AC-J5-DCC-0.512
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AC-J5-DCC-0.512
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0025.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0250 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
Oscillators - 1473-31295-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details