The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², and operates over a temperature range of -40°C to 85°C. It offers frequency stability as tight as ±20 ppm, programmable rise/fall times from 0.25 to 40 ns, and spread spectrum options with center spread up to ±2% or down spread to -4% in 0.125% or 0.25% steps. Total power consumption is 4.0 mA typical at 1.8 V, with standby current as low as 0.4 µA. Support for pin 1 functions includes standby, output enable, or spread disable. Startup time is 5 ms, and it is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-22-33DD12.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |