SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0076.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a micro-power, ultra-small CSP oscillator with a 1.5 mm × 0.8 mm footprint and 0.6 mm height, designed for low-power portable applications. It provides factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, voltage, and aging. Operating current is 3.3 µA at 100 kHz and 8 µA at 462.5 kHz. The device operates from 1.8 V to 3.3 V, requires no external bypass capacitors, and features an LVCMOS output. Start-up time is up to 500 ms for frequencies below 10 Hz. It complies with Pb-free, RoHS, REACH, and PFAS-free standards. Industrial temperature range is -40°C to 85°C. Jitter is 4-8.5 ns RMS at 100 kHz per JEDEC JESD65B.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a micro-power, ultra-small CSP oscillator with a 1.5 mm × 0.8 mm footprint and 0.6 mm height, designed for low-power portable applications. It provides factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, voltage, and aging. Operating current is 3.3 µA at 100 kHz and 8 µA at 462.5 kHz. The device operates from 1.8 V to 3.3 V, requires no external bypass capacitors, and features an LVCMOS output. Start-up time is up to 500 ms for frequencies below 10 Hz. It complies with Pb-free, RoHS, REACH, and PFAS-free standards. Industrial temperature range is -40°C to 85°C. Jitter is 4-8.5 ns RMS at 100 kHz per JEDEC JESD65B.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0076.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0076.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0076.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details