The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm². It operates from -40°C to 85°C with frequency stability as low as ±20 ppm and supply voltage ranging from 1.62 V to 3.63 V. Typical current consumption is 5.0 mA at 1.8 V and 5.6 mA at 2.5 V to 3.3 V. Features include programmable rise/fall times (0.25 to 40 ns), spread spectrum options from ±0.125% to ±2% center or -0.25% to -4% down spread, triangular or Hershey-kiss profiles, and a 5 ms startup time. Pin 1 supports standby, output enable, or spread disable modes. RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-11-33SA100.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |