The SiT1566 is a 1.2 mm² ultra-low power 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for battery-powered applications. It offers ±3 ppm or ±5 ppm total frequency stability over temperature, supply voltage, and load variations. The device operates from 1.62 V to 3.63 V with a typical supply current of 4.5 µA and supports operating temperatures of -20°C to +70°C or -40°C to +85°C. Integrated phase jitter is 2.5 nsRMS, and it includes on-chip filtering, eliminating the need for an external bypass capacitor under normal conditions. The output is LVCMOS compatible with a duty cycle of 45% to 55%. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1566AC-JV-20E-32.768 |
| Product Name | 32 kHz TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 1.5x0.8 |
| Frequency | 0.0328 MHz |