SiTime Corporation Spread Spectrum Oscillators SiT9005AC-23H33NP4.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS spread spectrum oscillator designed for EMI reduction in applications such as surveillance cameras, industrial motors, and PCI Express. It is available in industry-standard QFN packages measuring 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with SOT23-5 available upon request. The device operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm. It supports center spread from ±0.125% to ±2% and down spread up to -4%, with triangular or Hershey-kiss modulation profiles. Typical current consumption is 4.0 mA at 1.8 V, with supply voltage ranging from 1.62 V to 3.63 V. Startup time is 5 ms, and it offers programmable rise/fall times from 0.25 to 40 ns. Pin 1 supports standby, output enable, or spread disable functions. The part is RoHS and REACH compliant, Pb-free, and halogen-free.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS spread spectrum oscillator designed for EMI reduction in applications such as surveillance cameras, industrial motors, and PCI Express. It is available in industry-standard QFN packages measuring 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with SOT23-5 available upon request. The device operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm. It supports center spread from ±0.125% to ±2% and down spread up to -4%, with triangular or Hershey-kiss modulation profiles. Typical current consumption is 4.0 mA at 1.8 V, with supply voltage ranging from 1.62 V to 3.63 V. Startup time is 5 ms, and it offers programmable rise/fall times from 0.25 to 40 ns. Pin 1 supports standby, output enable, or spread disable functions. The part is RoHS and REACH compliant, Pb-free, and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AC-23H33NP4.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AC-23H33NP4.000000
Spread Spectrum Oscillators SiT9005AC-23H33NP4.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AC-23H33NP4.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details