SiTime Corporation 32 kHz Oscillators SiT1532AC-J5-D26-32.768

Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultralow-power oscillator designed as a crystal replacement, packaged in a 1.5 × 0.8 mm chip-scale package with a footprint of 1.2 mm². It operates from 1.5 V to 3.63 V over the industrial temperature range of -40°C to +85°C, with a frequency tolerance of ±10 ppm at 25°C and stability of ±100 ppm over the full temperature and voltage range. Power consumption is less than 1.4 µA under maximum load conditions. The device features an internal oscillator output that eliminates the need for external load capacitors and includes NanoDrive™ programmable output swing for optimized power efficiency. It is Pb-free, RoHS and REACH compliant, and supports direct interfacing to XTAL inputs without external bypass capacitors.

Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultralow-power oscillator designed as a crystal replacement, packaged in a 1.5 × 0.8 mm chip-scale package with a footprint of 1.2 mm². It operates from 1.5 V to 3.63 V over the industrial temperature range of -40°C to +85°C, with a frequency tolerance of ±10 ppm at 25°C and stability of ±100 ppm over the full temperature and voltage range. Power consumption is less than 1.4 µA under maximum load conditions. The device features an internal oscillator output that eliminates the need for external load capacitors and includes NanoDrive™ programmable output swing for optimized power efficiency. It is Pb-free, RoHS and REACH compliant, and supports direct interfacing to XTAL inputs without external bypass capacitors.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1532AC-J5-D26-32.768
32 kHz Oscillators SiT1532AC-J5-D26-32.768
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1532AC-J5-D26-32.768
Product Name 32 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0327 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4D0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0040.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0400 MHz
Frequency Stability 50 ppm
View Details