SiTime Corporation Spread Spectrum Oscillators SiT9005AC-23G33DD8.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, featuring programmable rise/fall times from 0.25 to 40 ns and frequency accuracy to six decimal places. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 4.0 mA typical at 1.8 V. The device is available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with optional SOT23-5. It supports center spread up to ±2% and down spread to -4% at 31.25 kHz modulation, with triangular or Hershey-kiss profiles. Pin 1 provides options for standby, output enable, or spread disable. Startup time is 5 ms, and it is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, featuring programmable rise/fall times from 0.25 to 40 ns and frequency accuracy to six decimal places. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 4.0 mA typical at 1.8 V. The device is available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with optional SOT23-5. It supports center spread up to ±2% and down spread to -4% at 31.25 kHz modulation, with triangular or Hershey-kiss profiles. Pin 1 provides options for standby, output enable, or spread disable. Startup time is 5 ms, and it is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AC-23G33DD8.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AC-23G33DD8.000000
Spread Spectrum Oscillators SiT9005AC-23G33DD8.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AC-23G33DD8.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.432000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.32E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AC-JF-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details