SiTime Corporation Spread Spectrum Oscillators SiT9005AC-22-28SA24.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS spread spectrum oscillator with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It supports center and down spread options from ±0.125% to ±2% or -0.25% to -4%, with triangular or Hershey-kiss modulation profiles. The device operates on supply voltages from 1.62 V to 3.63 V, consuming 4.0 mA typical at 1.8 V. It features programmable rise/fall times from 0.25 to 40 ns, a 5 ms startup time, and pin-configurable modes for standby, output enable, or spread disable. Available in industry-standard QFN packages of 2.0 × 1.6, 2.5 × 2.0, or 3.2 × 2.5 mm², it is RoHS and REACH compliant. Its 100% pin-to-pin compatibility allows direct replacement of quartz-based oscillators.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS spread spectrum oscillator with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It supports center and down spread options from ±0.125% to ±2% or -0.25% to -4%, with triangular or Hershey-kiss modulation profiles. The device operates on supply voltages from 1.62 V to 3.63 V, consuming 4.0 mA typical at 1.8 V. It features programmable rise/fall times from 0.25 to 40 ns, a 5 ms startup time, and pin-configurable modes for standby, output enable, or spread disable. Available in industry-standard QFN packages of 2.0 × 1.6, 2.5 × 2.0, or 3.2 × 2.5 mm², it is RoHS and REACH compliant. Its 100% pin-to-pin compatibility allows direct replacement of quartz-based oscillators.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AC-22-28SA24.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AC-22-28SA24.000000
Spread Spectrum Oscillators SiT9005AC-22-28SA24.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AC-22-28SA24.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.163000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.63E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0275.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2750 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1534AI-J4-DCC-00.016E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - SIT1533AC-H5-D14-32.768D - 1096507-SIT1533AC-H5-D14-32.768D - Win Source Electronics
Specs
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers