The SiT9005 is a 1 to 141 MHz EMI reduction oscillator with LVCMOS output, designed as a pin-to-pin replacement for quartz-based XO's. It is available in industry-standard QFN packages measuring 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². The device operates from -40°C to 85°C with frequency stability as low as ±20 ppm, and supports spread spectrum modulation with center spread from ±0.125% to ±2% or down spread from -0.25% to -4% in 0.125% or 0.25% steps. It features programmable rise/fall times from 0.25 to 40 ns, 5 ms startup time, and operates on supply voltages from 1.62 V to 3.63 V with typical current consumption of 4.0 mA at 1.8 V. Pin 1 supports standby, output enable, or spread disable functions. The device is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AC-13-XXNA27.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |