SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AC-J5-DCC-08.192

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package, pin-compatible with 2.0 x 1.2 mm XTAL SMD packages. Operates from 1.5 V to 3.63 V over -55°C to +85°C with typical current consumption under 1.4 µA. Factory-programmable frequencies range from 1 Hz to 32.768 kHz in powers of two. Frequency tolerance is ±20 ppm at 25°C and ±150 ppm over the full temperature range. Includes internal filtering eliminating external bypass capacitors and generates output without requiring load capacitors. Meets RoHS and REACH compliance with PFAS-free option available.

Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package, pin-compatible with 2.0 x 1.2 mm XTAL SMD packages. Operates from 1.5 V to 3.63 V over -55°C to +85°C with typical current consumption under 1.4 µA. Factory-programmable frequencies range from 1 Hz to 32.768 kHz in powers of two. Frequency tolerance is ±20 ppm at 25°C and ±150 ppm over the full temperature range. Includes internal filtering eliminating external bypass capacitors and generates output without requiring load capacitors. Meets RoHS and REACH compliance with PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-08.192 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AC-J5-DCC-08.192
1 Hz to 462.5 kHz Oscillators SiT1534AC-J5-DCC-08.192
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AC-J5-DCC-08.192
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1532AC-J5-DCC-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details
Oscillators - 1473-1536-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details