The SiT8944B is a ruggedized LVCMOS oscillator with a frequency range of 1 to 110 MHz, designed for extended temperature operation from -55°C to 125°C and qualified to AEC-Q100 Grade 1. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low power. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and supply voltage variations. Acceleration sensitivity is 0.1 ppb/g. The device is offered in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and features LVCMOS/LVTTL compatible output.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-12-18NA25.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |