SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0123.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability. It operates from 1.62 V to 3.63 V, consumes 3.3 µA at 100 kHz, and features an LVCMOS compatible output with no external bypass capacitors required. It is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm. It supports a commercial temperature range of -20°C to 70°C and an industrial temperature range of -40°C to 85°C. The device is Pb-free, RoHS and REACH compliant, with a PFAS free option available. ESD protection meets JESD22-A114 (2000 V HBM), JESD22-C101 (750 V CDM), and JESD22-A115 (200 V MM).

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability. It operates from 1.62 V to 3.63 V, consumes 3.3 µA at 100 kHz, and features an LVCMOS compatible output with no external bypass capacitors required. It is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm. It supports a commercial temperature range of -20°C to 70°C and an industrial temperature range of -40°C to 85°C. The device is Pb-free, RoHS and REACH compliant, with a PFAS free option available. ESD protection meets JESD22-A114 (2000 V HBM), JESD22-C101 (750 V CDM), and JESD22-A115 (200 V MM).

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0123.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0123.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0123.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0123.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30096-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - SIT1552AC-JE-DCC-32.768D - 895134-SIT1552AC-JE-DCC-32.768D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 1473-1537-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details