The SiT8944B is a ruggedized LVCMOS oscillator with a frequency range of 1 to 110 MHz and an extended operating temperature range of -55°C to 125°C. It is AEC-Q100 qualified, with humidity and shock resistance certified to MIL-STD-883 standards. Available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it supports supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V. The oscillator exhibits low acceleration sensitivity of 0.1 ppb/g and total frequency stability as tight as ±20 ppm. It includes standby mode with sub-microamp current draw and LVCMOS/LVTTL-compati
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BA-11-18EA96.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |