SiTime Corporation 32 kHz TCXOs SiT1552AI-JE-D26-32.768

Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for ultra-low power timekeeping applications. It operates over temperature ranges of 0°C to +70°C or -40°C to +85°C with frequency stability options of ±5, ±10, or ±20 ppm. Power consumption is below 1.52 µA across the full Vdd range of 1.5 V to 3.63 V. The device includes internal filtering that eliminates the need for an external bypass capacitor. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. Jitter performance is specified at 35 ns RMS period jitter and 2.5 µspp long-term jitter. Output configurations include LVCMOS and NanoDrive™ programmable swing options.

Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for ultra-low power timekeeping applications. It operates over temperature ranges of 0°C to +70°C or -40°C to +85°C with frequency stability options of ±5, ±10, or ±20 ppm. Power consumption is below 1.52 µA across the full Vdd range of 1.5 V to 3.63 V. The device includes internal filtering that eliminates the need for an external bypass capacitor. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. Jitter performance is specified at 35 ns RMS period jitter and 2.5 µspp long-term jitter. Output configurations include LVCMOS and NanoDrive™ programmable swing options.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Santa Clara, CA, United States
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1552AI-JE-D26-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1516-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-1532-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details