SiTime Corporation Automotive & High Temp Oscillators SiT8924BM-13-33E-50.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates with supply voltages of 1.8 V or 2.25 V to 3.63 V and maintains extended temperature ranges from -55°C to +125°C for Grade 1 applications. The device features industry-leading G-sensitivity of 0.1 ppb/G, low power consumption of 3.8 mA typical at 1.8 V, and includes standby mode for reduced power draw. It delivers LVCMOS/LVTTL-compatible outputs in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates with supply voltages of 1.8 V or 2.25 V to 3.63 V and maintains extended temperature ranges from -55°C to +125°C for Grade 1 applications. The device features industry-leading G-sensitivity of 0.1 ppb/G, low power consumption of 3.8 mA typical at 1.8 V, and includes standby mode for reduced power draw. It delivers LVCMOS/LVTTL-compatible outputs in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BM-13-33E-50.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BM-13-33E-50.000000
Automotive & High Temp Oscillators SiT8924BM-13-33E-50.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BM-13-33E-50.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AC-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0430.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4300 MHz
Frequency Stability 50 ppm
View Details