The SiT8924B is an automotive-grade oscillator with AEC-Q100 qualification, supporting frequencies from 1 MHz to 110 MHz and operating temperatures from -55°C to 125°C. It offers ±20 ppm frequency stability, LVCMOS/LVTTL output, and low power consumption of 3.8 mA typical at 1.8 V. The device supports industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and includes standby mode for reduced power use. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
33.333333MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8924BM-12-33E-33.333333 | 1473-SIT8924BM-12-33E-33.333333-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 33.33 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |