SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0200.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V, draws 1.7 µA at 1 Hz and up to 10 µA at 462.5 kHz, and features an LVCMOS output with 10 to 70 ns rise/fall times. Packaged in a 1.5 mm × 0.8 mm CSP with 0.6 mm maximum height, it requires no external bypass capacitors. The device supports commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, meets RoHS and REACH standards, and is PFAS-free with an optional ordering code. Its 1508 CSP footprint is the smallest in the industry.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V, draws 1.7 µA at 1 Hz and up to 10 µA at 462.5 kHz, and features an LVCMOS output with 10 to 70 ns rise/fall times. Packaged in a 1.5 mm × 0.8 mm CSP with 0.6 mm maximum height, it requires no external bypass capacitors. The device supports commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, meets RoHS and REACH standards, and is PFAS-free with an optional ordering code. Its 1508 CSP footprint is the smallest in the industry.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-25E-0200.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0200.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-25E-0200.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details