SiTime Corporation Automotive & High Temp Oscillators SiT8924BE-32-33E-16.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 standards with an extended temperature range of -55°C to 125°C, designed for high-reliability applications such as powertrain control and in-vehicle networking. It operates from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device offers LVCMOS/LVTTL-compatible outputs, standby mode for low power, and industry-standard packages including 3.2 x 2.5 mm. It features a G-sensitivity of 0.1 ppb/g and typically consumes 3.8 mA at 1.8 V. RoHS and REACH compliant, it is rated for AEC-Q100 Grade 1 with operation up to 125°C ambient temperature.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 standards with an extended temperature range of -55°C to 125°C, designed for high-reliability applications such as powertrain control and in-vehicle networking. It operates from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device offers LVCMOS/LVTTL-compatible outputs, standby mode for low power, and industry-standard packages including 3.2 x 2.5 mm. It features a G-sensitivity of 0.1 ppb/g and typically consumes 3.8 mA at 1.8 V. RoHS and REACH compliant, it is rated for AEC-Q100 Grade 1 with operation up to 125°C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BE-32-33E-16.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BE-32-33E-16.000000
Automotive & High Temp Oscillators SiT8924BE-32-33E-16.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BE-32-33E-16.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0230.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2300 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details