SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0400.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability. It operates from 1.8 V to 3.3 V with a supply current of 3.3 µA at 100 kHz and occupies a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm. The device requires no external bypass capacitors and features an LVCMOS-compatible output. It is available in commercial and industrial temperature ranges, with a start-up time up to 500 ms for low frequencies. The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability. It operates from 1.8 V to 3.3 V with a supply current of 3.3 µA at 100 kHz and occupies a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm. The device requires no external bypass capacitors and features an LVCMOS-compatible output. It is available in commercial and industrial temperature ranges, with a start-up time up to 500 ms for low frequencies. The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0400.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0400.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0400.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0400.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Automotive & High Temp Oscillators - CS00143BAL71-33E-25.000000 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.6
Frequency 25 MHz
Frequency Stability 20 ppm
View Details
Oscillators - 1473-1531-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-000.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-0.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details