SiTime Corporation Automotive & High Temp Oscillators SIT8924BE-12-18E-33.333333

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for high-reliability applications, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operation over an extended temperature range of -55°C to +125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and features a low power standby mode. The device provides LVCMOS/LVTTL-compatible output and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and halogen-free standards. The part includes an enable and standby function, with G-sensitivity as low as 0.1 ppb/g.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for high-reliability applications, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operation over an extended temperature range of -55°C to +125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and features a low power standby mode. The device provides LVCMOS/LVTTL-compatible output and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and halogen-free standards. The part includes an enable and standby function, with G-sensitivity as low as 0.1 ppb/g.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8924BE-12-18E-33.333333 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8924BE-12-18E-33.333333
Automotive & High Temp Oscillators SIT8924BE-12-18E-33.333333
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet
Oscillators - 1473-SIT8924BE-12-18E-33.333333-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 33.333333MHZ LVCMOS

MEMS OSC XO 33.333333MHZ LVCMOS

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT8924BE-12-18E-33.333333 1473-SIT8924BE-12-18E-33.333333-ND
Product Name Automotive & High Temp Oscillators Oscillators
Package / Form Factor 2.5x2.0 Surface Mount; 4-SMD, No Lead
Frequency 33.33 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566A-JV-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1532AI-J4-D14-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0334.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3340 MHz
Frequency Stability 50 ppm
View Details