SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AI-J4-AA3-16.384

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 × 0.8 mm chip-scale package, pin-compatible with 2.0 × 1.2 mm XTAL SMD packages. Operates from 1.5 V to 3.63 V with supply current below 1 µA at 25°C. Frequency tolerance is within 20 ppm at 25°C and 100 ppm over the industrial temperature range of -40°C to +85°C. Output eliminates external load capacitors and Vdd bypass caps. Pb-free, RoHS, and REACH compliant with PFAS-free option available. Operating temperature extends to -55°C to +85°C for extended cold industrial use.

Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 × 0.8 mm chip-scale package, pin-compatible with 2.0 × 1.2 mm XTAL SMD packages. Operates from 1.5 V to 3.63 V with supply current below 1 µA at 25°C. Frequency tolerance is within 20 ppm at 25°C and 100 ppm over the industrial temperature range of -40°C to +85°C. Output eliminates external load capacitors and Vdd bypass caps. Pb-free, RoHS, and REACH compliant with PFAS-free option available. Operating temperature extends to -55°C to +85°C for extended cold industrial use.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-16.384 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AI-J4-AA3-16.384
1 Hz to 462.5 kHz Oscillators SiT1534AI-J4-AA3-16.384
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AI-J4-AA3-16.384
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30148-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0050.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details