SiTime Corporation 32 kHz Oscillators SiT1532A-J5-0001

Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low power oscillator designed as a direct replacement for quartz crystals, featuring a chip-scale package measuring 1.5 x 0.8 mm with a footprint of 1.2 mm². It operates from 1.5 V to 3.63 V over the industrial temperature range of -40°C to +85°C, consuming less than 1.4 µA at maximum conditions. Frequency tolerance is ±10 ppm at 25°C and ±100 ppm over the full temperature and voltage range. The device includes an internal output driver that eliminates the need for external load capacitors and bypass capacitors, and supports NanoDrive™ programmable output swing for optimized power efficiency. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. The oscillator directly interfaces with XTAL inputs and is suitable for battery-powered applications such as mobile phones, wearables, and RTC timekeeping.

Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low power oscillator designed as a direct replacement for quartz crystals, featuring a chip-scale package measuring 1.5 x 0.8 mm with a footprint of 1.2 mm². It operates from 1.5 V to 3.63 V over the industrial temperature range of -40°C to +85°C, consuming less than 1.4 µA at maximum conditions. Frequency tolerance is ±10 ppm at 25°C and ±100 ppm over the full temperature and voltage range. The device includes an internal output driver that eliminates the need for external load capacitors and bypass capacitors, and supports NanoDrive™ programmable output swing for optimized power efficiency. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. The oscillator directly interfaces with XTAL inputs and is suitable for battery-powered applications such as mobile phones, wearables, and RTC timekeeping.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1532A-J5-0001
32 kHz Oscillators SiT1532A-J5-0001
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1532A-J5-0001
Product Name 32 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-JF-DCC-32.768E - 802702-SIT1552AI-JF-DCC-32.768E - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
4 suppliers
32 kHz TCXOs - SiT1552AI-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-31373-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - SIT1534AI-H4-DCC-00.032G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 3.20E-5 MHz
View Details