SiTime Corporation Automotive & High Temp Oscillators SiT8924BAB72-33E-21.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B series is an automotive-grade AEC-Q100 compliant oscillator designed for extreme temperature environments, with operating temperatures from -55°C to 125°C and frequencies from 1 MHz to 110 MHz accurate to six decimal places. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, features a low power consumption of 3.8 mA typical at 1.8 V, and includes standby mode for reduced power use. The device offers industry-best G-sensitivity of 0.1 ppb/G and frequency stability as tight as ±20 ppm. It provides LVCMOS/LVTTL-compatible outputs and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, it is intended for automotive applications such as infotainment, powertrain control, and in-vehicle networking.

Datasheet Summary
Powered by GS/AI

The SiT8924B series is an automotive-grade AEC-Q100 compliant oscillator designed for extreme temperature environments, with operating temperatures from -55°C to 125°C and frequencies from 1 MHz to 110 MHz accurate to six decimal places. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, features a low power consumption of 3.8 mA typical at 1.8 V, and includes standby mode for reduced power use. The device offers industry-best G-sensitivity of 0.1 ppb/G and frequency stability as tight as ±20 ppm. It provides LVCMOS/LVTTL-compatible outputs and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, it is intended for automotive applications such as infotainment, powertrain control, and in-vehicle networking.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BAB72-33E-21.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BAB72-33E-21.000000
Automotive & High Temp Oscillators SiT8924BAB72-33E-21.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BAB72-33E-21.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4002 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details