The SiT8924B is an automotive-grade MEMS oscillator designed for high-reliability applications, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and G-sensitivity of 0.1 ppb/g. It operates over an extended temperature range of -55°C to 125°C, compliant with AEC-Q100 Grade 1, and requires a supply voltage of 1.8 V or 2.25 V to 3.63 V. The device consumes 3.8 mA typical at 1.8 V and includes a standby mode to reduce power. It provides LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8924BAB11-18N-25.000000 | 1473-SIT8924BAB11-18N-25.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 25 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |