The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 qualification with an operating temperature range of -55°C to 125°C and frequencies from 1 MHz to 110 MHz. It operates at 1.8 V or 2.25 V to 3.63 V with typical current consumption of 3.8 mA at 1.8 V and includes standby mode. Output is LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BAA71-33N-10.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |