SiTime Corporation 32 kHz Oscillators SiT1532AC-J5-DCC-32.768E

Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low power oscillator designed as a direct replacement for crystals, featuring a chip-scale package measuring 1.5 x 0.8 mm with a footprint of 1.2 mm². It operates from 1.5 V to 3.63 V over the industrial temperature range of -40°C to +85°C, consuming less than 1.4 µA at full range with no load. Frequency tolerance is specified at ±10 ppm at 25°C post-reflow, and ±100 ppm over the full temperature and voltage range. The device includes an internal load capacitance compensation and bypass filtering, eliminating external components. It supports NanoDrive™ programmable output swing for optimized power efficiency and is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low power oscillator designed as a direct replacement for crystals, featuring a chip-scale package measuring 1.5 x 0.8 mm with a footprint of 1.2 mm². It operates from 1.5 V to 3.63 V over the industrial temperature range of -40°C to +85°C, consuming less than 1.4 µA at full range with no load. Frequency tolerance is specified at ±10 ppm at 25°C post-reflow, and ±100 ppm over the full temperature and voltage range. The device includes an internal load capacitance compensation and bypass filtering, eliminating external components. It supports NanoDrive™ programmable output swing for optimized power efficiency and is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768E - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1532AC-J5-DCC-32.768E
32 kHz Oscillators SiT1532AC-J5-DCC-32.768E
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1532AC-J5-DCC-32.768E
Product Name 32 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1027-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0308.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3080 MHz
Frequency Stability 50 ppm
View Details